PT22B024B
PT22B024B
Obsolete
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT22B024B Datasheet
History Price: Obsolete
In Stock: 20400
PT22B024B vs PT270048
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
48VDC
Features
440VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
18 VDC
36 VDC
Operating Temperature
2.4 VDC
4.8 VDC
Contact Material
20 ms
15 ms
Relay Type
20 ms
10 ms
Operate Time
-45℃ ~ 70℃
-40℃ ~ 70℃