PT270060
PT270060
Active
Description:  RELAY GEN PURPOSE DPDT 12A 60V
Manufacturer:  TE Connectivity
Datasheet:   PT270060 Datasheet
History Price: $7.82752
In Stock: 2400
PT270060 vs PT281012
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Coil Current
General Purpose
General Purpose
Coil Type
60VDC
12VDC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
Class F
Must Release Voltage
45 VDC
9 VDC
Operating Temperature
6 VDC
1.2 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃