PT270220
PT270220
Active
Description:  RELAY GEN PURPOSE DPDT 12A 220V
Manufacturer:  TE Connectivity
Datasheet:   PT270220 Datasheet
History Price: $19.93
In Stock: 35200
PT270220 vs PT271615
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
220VDC
115VAC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
165 VDC
92 VAC
Operating Temperature
22 VDC
34.5 VAC
Contact Material
15 ms
-
Relay Type
10 ms
-
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃