PT270548
PT270548
Active
Description:  RELAY GEN PURPOSE DPDT 12A 48V
Manufacturer:  TE Connectivity
Datasheet:   PT270548 Datasheet
History Price: $10.7808
In Stock: 800
PT270548 vs PT271524
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube,Tray
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
48VAC
24VAC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
Class F
Must Release Voltage
38.4 VAC
19.2 VAC
Operating Temperature
14.4 VAC
7.2 VAC
Contact Material
-
15 ms
Relay Type
-
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃