PT271110
PT271110
Active
Description:  RELAY GEN PURPOSE DPDT 12A 110V
Manufacturer:  TE Connectivity
Datasheet:   PT271110 Datasheet
History Price: $9.06424
In Stock: 32000
PT271110 vs PT22A024B
Series
PT, SCHRACK
PTH, SCHRACK
Packaging
Bulk
Bulk,Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
PC Pin
Plug In
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
110VDC
24VDC
Features
400VAC - Max
440VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
82.5 VDC
18 VDC
Operating Temperature
11 VDC
2.4 VDC
Contact Material
15 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-45℃ ~ 70℃