PT271110
PT271110
Active
Description:  RELAY GEN PURPOSE DPDT 12A 110V
Manufacturer:  TE Connectivity
Datasheet:   PT271110 Datasheet
History Price: $9.06424
In Stock: 32000
PT271110 vs PT280615
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Coil Current
General Purpose
General Purpose
Coil Type
110VDC
115VAC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
Class F
Must Release Voltage
82.5 VDC
92 VAC
Operating Temperature
11 VDC
34.5 VAC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃