PT271615
PT271615
Obsolete
Description:  RELAY GEN PURPOSE DPDT 12A 115V
Manufacturer:  TE Connectivity
Datasheet:   PT271615 Datasheet
History Price: Obsolete
In Stock: 14800
PT271615 vs PT270L24
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tray
Status
Obsolete
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
115VAC
24VDC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Lighted Indicator, Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
92 VAC
18 VDC
Operating Temperature
34.5 VAC
2.4 VDC
Contact Material
-
15 ms
Relay Type
-
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃