PT280024
PT280024
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT280024 Datasheet
History Price: $16.77
In Stock: 47600
PT280024 vs PT22A012B
Series
PT, SCHRACK
PTH, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
12VDC
Features
400VAC - Max
440VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
Class F
-
Must Release Voltage
18 VDC
9 VDC
Operating Temperature
2.4 VDC
1.2 VDC
Contact Material
15 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-45℃ ~ 70℃