PT280024
PT280024
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT280024 Datasheet
History Price: $16.77
In Stock: 47600
PT280024 vs PT271110
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
110VDC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
Class F
-
Must Release Voltage
18 VDC
82.5 VDC
Operating Temperature
2.4 VDC
11 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃