PT280024
PT280024
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT280024 Datasheet
History Price: $16.77
In Stock: 47600
PT280024 vs PT2L7RC4
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
Screw Terminal
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
24VAC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Coil Insulation
-
-
Must Operate Voltage
Class F
-
Must Release Voltage
18 VDC
19.2 VAC
Operating Temperature
2.4 VDC
7.2 VAC
Contact Material
15 ms
-
Relay Type
10 ms
-
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃