PT280524
PT280524
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT280524 Datasheet
History Price: $8.70746
In Stock: 14000
PT280524 vs PT2S7LB2
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
Screw Terminal
Switching Voltage
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VAC
12VDC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Coil Insulation
-
-
Must Operate Voltage
Class F
-
Must Release Voltage
19.2 VAC
9 VDC
Operating Temperature
7.2 VAC
1.2 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
18 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃