Series
PT, SCHRACK
PTH, SCHRACK
Mounting Type
Socketable
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In
Switching Voltage
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Features
400VAC - Max
440VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
-
Must Operate Voltage
Class F
-
Must Release Voltage
184 VAC
92 VAC
Operating Temperature
69 VAC
34.5 VAC
Contact Material
15 ms
20 ms
Operate Time
-40℃ ~ 70℃
-45℃ ~ 70℃