PT280730
PT280730
Active
Description:  RELAY GEN PURPOSE DPDT 12A 230V
Manufacturer:  TE Connectivity
Datasheet:   PT280730 Datasheet
History Price: $19.881
In Stock: 46800
PT280730 vs PT2S7LC4
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
Screw Terminal
Switching Voltage
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
230VAC
24VDC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Coil Insulation
-
-
Must Operate Voltage
Class F
-
Must Release Voltage
184 VAC
18 VDC
Operating Temperature
69 VAC
2.4 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
18 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃