PT281730
PT281730
Active
Description:  RELAY GEN PURPOSE DPDT 12A 230V
Manufacturer:  TE Connectivity
Datasheet:   PT281730 Datasheet
History Price: $19.881
In Stock: 29600
PT281730 vs PT22B024B
Series
PT, SCHRACK
PTH, SCHRACK
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
PC Pin
PC Pin
Switching Voltage
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
230VAC
24VDC
Features
400VAC - Max
440VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
-
Coil Insulation
-
-
Must Operate Voltage
Class F
-
Must Release Voltage
184 VAC
18 VDC
Operating Temperature
69 VAC
2.4 VDC
Contact Material
15 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-45℃ ~ 70℃