PT2L7LC4
PT2L7LC4
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT2L7LC4 Datasheet
History Price: $37.33
In Stock: 12400
PT2L7LC4 vs PT22B024B
Series
PT, SCHRACK
PTH, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Screw Terminal
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
24VDC
Features
400VAC - Max
440VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
18 VDC
18 VDC
Operating Temperature
2.4 VDC
2.4 VDC
Contact Material
15 ms
20 ms
Relay Type
18 ms
20 ms
Operate Time
-40℃ ~ 70℃
-45℃ ~ 70℃