PT2S7LC4
PT2S7LC4
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT2S7LC4 Datasheet
History Price: $33.35
In Stock: 28000
PT2S7LC4 vs PT281012
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Screw Terminal
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
12VDC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
Class F
Must Release Voltage
18 VDC
9 VDC
Operating Temperature
2.4 VDC
1.2 VDC
Contact Material
15 ms
15 ms
Relay Type
18 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃