PT52A024B
PT52A024B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT52A024B Datasheet
History Price: Obsolete
In Stock: 19200
PT52A024B vs PT570060
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
60VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Mechanical Indicator, Test Button
Features
Plug In
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
45 VDC
Must Operate Voltage
2.4 VDC
6 VDC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
30.8 mA
12.3 mA
Operate Time
20 ms
15 ms