PT52A024B
PT52A024B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT52A024B Datasheet
History Price: Obsolete
In Stock: 19200
PT52A024B vs PT570T30
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tray
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
230VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Lighted Indicator, Mechanical Indicator, Test Button
Features
Plug In
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
184 VAC
Must Operate Voltage
2.4 VDC
69 VAC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
30.8 mA
-
Operate Time
20 ms
-