PT52A024B
PT52A024B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT52A024B Datasheet
History Price: Obsolete
In Stock: 19200
PT52A024B vs PT571524
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk,Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
24VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Mechanical Indicator, Test Button
Features
Plug In
PC Pin
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
19.2 VAC
Must Operate Voltage
2.4 VDC
7.2 VAC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
30.8 mA
-
Operate Time
20 ms
-