PT52A615B
PT52A615B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 115V
Manufacturer:  TE Connectivity
Datasheet:   PT52A615B Datasheet
History Price: Obsolete
In Stock: 18400
PT52A615B vs PT5L7LC4
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
115VAC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Features
Plug In
Screw Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
92 VAC
18 VDC
Must Operate Voltage
34.5 VAC
2.4 VDC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
8.8 mA
30.8 mA
Operate Time
20 ms
15 ms