PT52AR24B
PT52AR24B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT52AR24B Datasheet
History Price: $10.26
In Stock: 34000
PT52AR24B vs PT5L7LB2
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
24VAC
12VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Features
Plug In
Screw Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
38.4 VAC
9 VDC
Must Operate Voltage
7.2 VAC
1.2 VDC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
41.6 mA
62.5 mA
Operate Time
20 ms
15 ms