PT570560
PT570560
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 60V
Manufacturer:  TE Connectivity
Datasheet:   PT570560 Datasheet
History Price: $11.44
In Stock: 30000
PT570560 vs PT570024
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
60VAC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
48 VAC
18 VDC
Must Operate Voltage
18 VAC
2.4 VDC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
-
30.8 mA
Operate Time
-
15 ms