PT570S15
PT570S15
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 115V
Manufacturer:  TE Connectivity
Datasheet:   PT570S15 Datasheet
History Price: $12.11
In Stock: 12000
PT570S15 vs PT580730
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
115VAC
230VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
Class F
Coil Insulation
92 VAC
184 VAC
Must Operate Voltage
34.5 VAC
69 VAC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
-
11.8 mA
Operate Time
-
15 ms