PT571012
PT571012
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT571012 Datasheet
History Price: $10.96
In Stock: 44800
PT571012 vs PT570506
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
12VDC
6VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
9 VDC
4.8 VAC
Must Operate Voltage
1.2 VDC
1.8 VAC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
62.5 mA
-
Operate Time
15 ms
-