PT571012
PT571012
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT571012 Datasheet
History Price: $10.96
In Stock: 44800
PT571012 vs PT5L7TD0
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Discontinued
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VDC
230VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Features
PC Pin
Screw Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
9 VDC
184 VAC
Must Operate Voltage
1.2 VDC
69 VAC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
62.5 mA
-
Operate Time
15 ms
-