PT580012
PT580012
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT580012 Datasheet
History Price: $11.5534
In Stock: 42400
PT580012 vs PT580730
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
230VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
Class F
Class F
Coil Insulation
9 VDC
184 VAC
Must Operate Voltage
1.2 VDC
69 VAC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
62.5 mA
11.8 mA
Operate Time
15 ms
15 ms