PT580012
PT580012
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT580012 Datasheet
History Price: $11.5534
In Stock: 42400
PT580012 vs PT5S7LC4
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
12VDC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
400VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Screw Terminal
Termination Style
-
-
Seal Rating
Class F
-
Coil Insulation
9 VDC
18 VDC
Must Operate Voltage
1.2 VDC
2.4 VDC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
62.5 mA
30.8 mA
Operate Time
15 ms
15 ms