PT580024
PT580024
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT580024 Datasheet
History Price: $16.77
In Stock: 8800
PT580024 vs PT580524
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
24VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
Class F
Coil Insulation
18 VDC
19.2 VAC
Must Operate Voltage
2.4 VDC
7.2 VAC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
30.8 mA
125 mA
Operate Time
15 ms
15 ms