PT580048
PT580048
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 48V
Manufacturer:  TE Connectivity
Datasheet:   PT580048 Datasheet
History Price: $21.45
In Stock: 25200
PT580048 vs PT5S7LC4
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
48VDC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
400VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Screw Terminal
Termination Style
-
-
Seal Rating
Class F
-
Coil Insulation
36 VDC
18 VDC
Must Operate Voltage
4.8 VDC
2.4 VDC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
15.6 mA
30.8 mA
Operate Time
15 ms
15 ms