PT580110
PT580110
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 110V
Manufacturer:  TE Connectivity
Datasheet:   PT580110 Datasheet
History Price: $13.2598
In Stock: 8000
PT580110 vs PT571024
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
110VDC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
82.5 VDC
18 VDC
Must Operate Voltage
11 VDC
2.4 VDC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
6.8 mA
30.8 mA
Operate Time
15 ms
15 ms