PT580730
PT580730
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 230V
Manufacturer:  TE Connectivity
Datasheet:   PT580730 Datasheet
History Price: $12.978
In Stock: 23600
PT580730 vs PT580012
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
230VAC
12VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
Class F
Class F
Coil Insulation
184 VAC
9 VDC
Must Operate Voltage
69 VAC
1.2 VDC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
11.8 mA
62.5 mA
Operate Time
15 ms
15 ms