PT5L7LB2
PT5L7LB2
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT5L7LB2 Datasheet
History Price: $41.31
In Stock: 22800
PT5L7LB2 vs PT580524
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
12VDC
24VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Mechanical Indicator, Test Button
Features
Screw Terminal
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
Class F
Coil Insulation
9 VDC
19.2 VAC
Must Operate Voltage
1.2 VDC
7.2 VAC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
62.5 mA
125 mA
Operate Time
15 ms
15 ms