PT5L7LC4
PT5L7LC4
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT5L7LC4 Datasheet
History Price: $41.31
In Stock: 39200
PT5L7LC4 vs PT581024
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Mechanical Indicator, Test Button
Features
Screw Terminal
PC Pin
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
18 VDC
Must Operate Voltage
2.4 VDC
2.4 VDC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
30.8 mA
30.8 mA
Operate Time
15 ms
15 ms