PT5S7TD0
PT5S7TD0
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 230V
Manufacturer:  TE Connectivity
Datasheet:   PT5S7TD0 Datasheet
History Price: $42.9
In Stock: 21200
PT5S7TD0 vs PT581730
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk,Tray
Tube,Tray
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
230VAC
230VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Mechanical Indicator, Test Button
Features
Screw Terminal
PC Pin
Termination Style
-
-
Seal Rating
-
Class F
Coil Insulation
184 VAC
184 VAC
Must Operate Voltage
69 VAC
69 VAC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
-
11.8 mA
Operate Time
-
15 ms