Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Carlo Gavazzi RGC1A23A20KKE
RGC1A23A20KKE
Active
Contactors (Solid State)
Description:
RELAY SSR 275VAC IN 1PH 230V 23A
Manufacturer:
Carlo Gavazzi
Datasheet:
RGC1A23A20KKE Datasheet
History Price: $68
In Stock: 1140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RGC1A23A20KKE vs RGC2A60D75GGEDF
Part No
RGC1A23A20KKE
RGC2A60D75GGEDF
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RGC
RGC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
DPST-NO (2 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
23 A
75 A
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
5 ~ 32VDC
Voltage - Load
24 ~ 240V
42 ~ 660V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink