RH3B-UDC12V
RH3B-UDC12V
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  IDEC
Datasheet:   RH3B-UDC12V Datasheet
History Price: $16.36
In Stock: 3980
RH3B-UDC12V vs RH3B-UTDC110V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Chassis Mount
Coil Voltage
12VDC
110VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
120VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
120 mA
12.8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
88 VDC
Must Release Voltage
1.2 VDC
11 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)