RH3B-UDC12V
RH3B-UDC12V
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  IDEC
Datasheet:   RH3B-UDC12V Datasheet
History Price: $16.36
In Stock: 3980
RH3B-UDC12V vs RH3V2-UAC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
12VDC
24VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
120VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
120 mA
70 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
19.2 VAC
Must Release Voltage
1.2 VDC
7.2 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)