RH3B-ULAC120V
RH3B-ULAC120V
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 120V
Manufacturer:  IDEC
History Price: $20.7
In Stock: 7940
RH3B-ULAC120V vs RH3B-UTDC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Chassis Mount
Coil Voltage
120VAC
24VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
120VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
14.2 mA
60 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
19.2 VDC
Must Release Voltage
36 VAC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)