RH3B-ULAC120V
RH3B-ULAC120V
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 120V
Manufacturer:  IDEC
History Price: $20.7
In Stock: 7940
RH3B-ULAC120V vs RH3V2-UAC120V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
120VAC
120VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
120VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
14.2 mA
14.2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
96 VAC
Must Release Voltage
36 VAC
36 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)