RH3B-ULC-AC220V
RH3B-ULC-AC220V
Active
Description:  RELAY PLUG-IN 3PDT 10A 220VAC
Manufacturer:  IDEC
History Price: $19.92
In Stock: 14540
RH3B-ULC-AC220V vs RH3B-ULCDC110V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
220VAC
110VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
7.7 mA
12.8 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Test Button
Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
176 VAC
88 VDC
Must Release Voltage
66 VAC
11 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)