RH3B-ULCAC230V
RH3B-ULCAC230V
Active
Description:  RELAY PLUG-IN 3PDT 10A 230VAC
Manufacturer:  IDEC
History Price: $19.92
In Stock: 40200
RH3B-ULCAC230V vs RH3B-ULCDC6V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
230VAC
6VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
-
240 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Test Button
Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
184 VAC
4.8 VDC
Must Release Voltage
69 VAC
0.6 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)