RH3B-ULDC110V
RH3B-ULDC110V
Active
Description:  RELAY PLUG-IN 3PDT 10A 110VDC
Manufacturer:  IDEC
History Price: $20.06
In Stock: 45480
RH3B-ULDC110V vs RH3B-UTAC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Chassis Mount
Coil Voltage
110VDC
24VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
12.8 mA
70 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
88 VDC
19.2 VAC
Must Release Voltage
11 VDC
7.2 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)