RH3B-ULDC6V
RH3B-ULDC6V
Active
Description:  RELAY PLUG-IN 3PDT 10A 6VDC
Manufacturer:  IDEC
Datasheet:   RH3B-ULDC6V Datasheet
History Price: $18.6
In Stock: 48120
RH3B-ULDC6V vs RH3B-ULCAC230V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
6VDC
230VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
240 mA
-
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.8 VDC
184 VAC
Must Release Voltage
0.6 VDC
69 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)