RH3B-UTAC12V
RH3B-UTAC12V
Active
Description:  RELAY TOP MOUNT 3PDT 10A 12VAC
Manufacturer:  IDEC
History Price: $16.8
In Stock: 49440
RH3B-UTAC12V vs RH3V2-ULDC48V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
12VAC
48VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
140 mA
30 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VAC
38.4 VDC
Must Release Voltage
3.6 VAC
4.8 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)