RH3B-UTAC240V
RH3B-UTAC240V
Active
Description:  RELAY TOPMOUNT 3PDT 10A 240VAC
Manufacturer:  IDEC
History Price: $18.45
In Stock: 25100
RH3B-UTAC240V vs RH3B-UTDC12V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
240VAC
12VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
7.1 mA
120 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
192 VAC
9.6 VDC
Must Release Voltage
72 VAC
1.2 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)