RH3B-UTDC24V
RH3B-UTDC24V
Active
Description:  RELAY TOP MOUNT 3PDT 10A 24VDC
Manufacturer:  IDEC
History Price: $16.1
In Stock: 19600
RH3B-UTDC24V vs RH3B-UTDC48V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
48VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
60 mA
30 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
38.4 VDC
Must Release Voltage
2.4 VDC
4.8 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)