RH3V2-UAC120V
RH3V2-UAC120V
Active
Description:  RELAY PCB 3PDT 10A 120VAC
Manufacturer:  IDEC
History Price: $15.99
In Stock: 29060
RH3V2-UAC120V vs RH3V2-UDC110V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
120VAC
110VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
14.2 mA
12.8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
88 VDC
Must Release Voltage
36 VAC
11 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)