RH3V2-ULDC48V
RH3V2-ULDC48V
Active
Description:  RELAY PCB 3PDT 10A 48VDC
Manufacturer:  IDEC
History Price: $18.6
In Stock: 36980
RH3V2-ULDC48V vs RH3B-UAC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
48VDC
24VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
120VAC, 30VDC - Max
Coil Current
30 mA
70 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
PC Pin
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
38.4 VDC
19.2 VAC
Must Release Voltage
4.8 VDC
7.2 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)