RM1A48D25
RM1A48D25
Active
Description:  SSR RELAY SPST-NO 25A 42-530V
Manufacturer:  Carlo Gavazzi
Datasheet:   RM1A48D25 Datasheet
History Price: $68
In Stock: 19200
RM1A48D25 vs RM1A48A25
Series
RM
RM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
20 ~ 280VAC, 22 ~ 48VDC
Voltage - Load
42 V ~ 530 V
42 V ~ 530 V
Load Current
25 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-