Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Carlo Gavazzi RM1A48D25
RM1A48D25
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 42-530V
Manufacturer:
Carlo Gavazzi
Datasheet:
RM1A48D25 Datasheet
History Price: $68
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RM1A48D25 vs RM1D060D20
Part No
RM1A48D25
RM1D060D20
Category
Solid State Relays
Solid State Relays
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RM
RM1D
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
42 V ~ 530 V
1 V ~ 60 V
Load Current
25 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-